Integrated Device Technology Integrated Circuits (ICs) - Interface - Specialized SAP5SD-A-G1-R

Description
Win Source Part Number: 1260916-SAP5SD-A-G1- R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Actuator Sensor Interface Standard Package: 1,000 Mounting: SMD (SMT) Interface: AS-i Voltage - Supply: 16V ~ 34V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 1833-1001-6,1833-100 1-2,1833-1001-1 Base Product Number: SAP5SD-A-G1
Request a Quote Datasheet
Description
Win Source Part Number: 1260916-SAP5SD-A-G1- R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Actuator Sensor Interface Standard Package: 1,000 Mounting: SMD (SMT) Interface: AS-i Voltage - Supply: 16V ~ 34V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 1833-1001-6,1833-100 1-2,1833-1001-1 Base Product Number: SAP5SD-A-G1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260916-SAP5SD-A-G1-R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260916-SAP5SD-A-G1-R
Integrated Circuits (ICs) - Interface - Specialized 1260916-SAP5SD-A-G1-R
Win Source Part Number: 1260916-SAP5SD-A-G1- R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Actuator Sensor Interface Standard Package: 1,000 Mounting: SMD (SMT) Interface: AS-i Voltage - Supply: 16V ~ 34V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 1833-1001-6,1833-100 1-2,1833-1001-1 Base Product Number: SAP5SD-A-G1

Win Source Part Number: 1260916-SAP5SD-A-G1-R
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Actuator Sensor Interface
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: AS-i
Voltage - Supply: 16V ~ 34V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Other Names: 1833-1001-6,1833-1001-2,1833-1001-1
Base Product Number: SAP5SD-A-G1

Buy Now Datasheet
Specialized - SAP5SD-A-G1-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SAP5SD-A-G1-R
Specialized SAP5SD-A-G1-R
Actuator Sensor Interface Interface 20-SOIC

Actuator Sensor Interface Interface 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SAP5SD-A-G1-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SAP5SD-A-G1-R
Integrated Circuits (ICs) - Interface - Specialized SAP5SD-A-G1-R
IC INTERFACE SPECIALIZED 20SOIC

IC INTERFACE SPECIALIZED 20SOIC

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
SAP5SD-A-G1-R
Sensor Interface SAP5SD-A-G1-R
Sensor Interface SAP5

Sensor Interface SAP5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260916-SAP5SD-A-G1-R SAP5SD-A-G1-R SAP5SD-A-G1-R SAP5SD-A-G1-R
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Sensor Interface
Device Type Sensor Interface Sensor Interface
Supply Voltage Other; 16V ~ 34V Other; 16V ~ 34V Other
Package Type SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC SOP-20
Unlock Full Specs
to access all available technical data

Similar Products

Multiprotocol Transceivers - 1901092 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - CODECS -  - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
Interface Transceiver IC - 702-SI3019-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers