Integrated Device Technology Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS33X257Q1G8 QS33X257Q1G8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131543-QS33X257Q1G8 Packaging: Reel - TR Number of Circuits: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 48-QSOP Single Supply Voltage (V+): 5V Max Switch Time (Ton,Toff): 5.2ns, 4.8ns Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131543-QS33X257Q1G8 Packaging: Reel - TR Number of Circuits: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 48-QSOP Single Supply Voltage (V+): 5V Max Switch Time (Ton,Toff): 5.2ns, 4.8ns Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS33X257Q1G8 - 131543-QS33X257Q1G8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS33X257Q1G8
131543-QS33X257Q1G8
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS33X257Q1G8 131543-QS33X257Q1G8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131543-QS33X257Q1G8 Packaging: Reel - TR Number of Circuits: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 48-QSOP Single Supply Voltage (V+): 5V Max Switch Time (Ton,Toff): 5.2ns, 4.8ns Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 131543-QS33X257Q1G8
Packaging: Reel - TR
Number of Circuits: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 48-QSOP
Single Supply Voltage (V+): 5V
Max Switch Time (Ton,Toff): 5.2ns, 4.8ns
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - QS33X257Q1G8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
QS33X257Q1G8
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers QS33X257Q1G8
QS33X257 - QUICKSWITCH HIGH-SPEE

QS33X257 - QUICKSWITCH HIGH-SPEE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 131543-QS33X257Q1G8 QS33X257Q1G8
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS33X257Q1G8 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
Interface Transceiver IC - 702-SI32287-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface - CODECs - AD7015AST - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details