ZSSC3015NA1B -- INTEGRATED CIRCUITS (ICS) - INTERFACE - SENSOR AND DETECTOR INTERFACES
Integrated Device Technology
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
ZSSC3015NA1B
Description
WAFER (UNSAWN) - BOX
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Description
WAFER (UNSAWN) - BOX
Suppliers
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
ZSSC3015NA1B
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
ZSSC3015NA1B |
ZSSC3015NA1B |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Storage Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Transceiver
Data Rate
6800 kbps
Package Type
Reel
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Package Type
Tube
View Details
5 suppliers