Integrated Device Technology Integrated Circuits (ICs) - Interface - Specialized ZSC31150GAG1-T

Description
Win Source Part Number: 975483-ZSC31150GAG1- T Category: Integrated Circuits (ICs)>Interface - Specialized Series: Automotive, AEC-Q100 Package: Tube Applications: Sensor Signal Conditioner - Resistive Standard Package: 77 Mounting: SMD (SMT) Interface: I²C, ZACwire™ Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: ZSC31150
Request a Quote Datasheet
Description
Win Source Part Number: 975483-ZSC31150GAG1- T Category: Integrated Circuits (ICs)>Interface - Specialized Series: Automotive, AEC-Q100 Package: Tube Applications: Sensor Signal Conditioner - Resistive Standard Package: 77 Mounting: SMD (SMT) Interface: I²C, ZACwire™ Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: ZSC31150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 975483-ZSC31150GAG1-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
975483-ZSC31150GAG1-T
Integrated Circuits (ICs) - Interface - Specialized 975483-ZSC31150GAG1-T
Win Source Part Number: 975483-ZSC31150GAG1- T Category: Integrated Circuits (ICs)>Interface - Specialized Series: Automotive, AEC-Q100 Package: Tube Applications: Sensor Signal Conditioner - Resistive Standard Package: 77 Mounting: SMD (SMT) Interface: I²C, ZACwire™ Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: ZSC31150

Win Source Part Number: 975483-ZSC31150GAG1-T
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: Automotive, AEC-Q100
Package: Tube
Applications: Sensor Signal Conditioner - Resistive
Standard Package: 77
Mounting: SMD (SMT)
Interface: I²C, ZACwire™
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Base Product Number: ZSC31150

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
ZSC31150GAG1-T
Sensor Interface ZSC31150GAG1-T
Sensor Interface Sensor Signal Conditioner

Sensor Interface Sensor Signal Conditioner

Buy Now Datasheet
Specialized - ZSC31150GAG1-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ZSC31150GAG1-T
Specialized ZSC31150GAG1-T
Sensor Signal Conditioner - Resistive Interface 14-SSOP

Sensor Signal Conditioner - Resistive Interface 14-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - ZSC31150GAG1-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ZSC31150GAG1-T
Integrated Circuits (ICs) - Interface - Specialized ZSC31150GAG1-T
IC INTFACE SPECIALIZED SGNL COND

IC INTFACE SPECIALIZED SGNL COND

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 975483-ZSC31150GAG1-T ZSC31150GAG1-T ZSC31150GAG1-T ZSC31150GAG1-T
Product Name Integrated Circuits (ICs) - Interface - Specialized Sensor Interface Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface; Signal Conditioner Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2434-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers