IC INTFACE SPECIALIZED 32VFQFPN
Sensor Signal Conditioner - Resistive Interface 32-VFQFPN (5x5)
Sensor Interface PQFN / 32 / 5x5mm# SF - tray
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ZSSC3154BA3V | ZSSC3154BA3V | ZSSC3154BA3V |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Sensor Interface |
| Device Type | Sensor Interface | ||
| Supply Voltage | Other | Other; 4.5V ~ 5.5V | 5V |
| Technology | I2C; I²C, ZACwire™ One-Wire Interface |