The ZIOL2211 is a line driver/level shifter IC that provides an HV I/O channel with a wide range of configurable system features. It addresses the physical layer of sensor/actuator systems in factory automation applications, and it is specifically designed to support the communication standard IO -Link. The output driver is a push-pull stage that reaches an RDSon of less than 6.6Ω at all operational temperatures. The configuration is stored in an on-chip EEPROM and automatically loaded into the ZIOL2211 's control register during power-up. The ZIOL2211 also provides status information, such as overload and over-temperature conditions. An integrated SPI interface supports access to configuration and status registers. The ZIOL2211 is fabricated in a powerful CMOS mixed-signal technology allowing supply voltages up to 40V. EEPROM read/write functionality is guaranteed within the entire operating temperature range in combination with a low-voltage 3.3V core supply.
DUAL CHANNEL IO-LINK HV LINE DRI
| Integrated Device Technology | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ZIOL2211BI1W | ZIOL2211BI1W | ZIOL2211BI1W |
| Product Name | Single Channel IO-Link HV Line Driver | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Sensor Interface |
| Device Type | Line / Bus Driver | Receiver; Sensor Interface | |
| Supply Voltage | Other; 8.00-36.00 | ||
| Features | RoHS |