Integrated Device Technology Interface - Interface - CODECs - IDT821054PQF IDT821054PQF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 144922-IDT821054PQF Packaging: Tube/Rail Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Number of ADCs / DACs: 4 / 4 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-PQFP (14x14) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 144922-IDT821054PQF Packaging: Tube/Rail Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Number of ADCs / DACs: 4 / 4 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-PQFP (14x14) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - IDT821054PQF - 144922-IDT821054PQF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - IDT821054PQF
144922-IDT821054PQF
Interface - Interface - CODECs - IDT821054PQF 144922-IDT821054PQF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 144922-IDT821054PQF Packaging: Tube/Rail Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Number of ADCs / DACs: 4 / 4 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-PQFP (14x14) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 144922-IDT821054PQF
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Number of ADCs / DACs: 4 / 4
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-PQFP (14x14)
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 144922-IDT821054PQF
Product Name Interface - Interface - CODECs - IDT821054PQF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1040433-74HCT4067PW-Q100J - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
2 suppliers
Interface module - 289-172 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line Interface ICs - 1906921 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details