Integrated Device Technology PCI to PCI Bridge TSI350-66CQY

Description
Provides ridging between two PCI buses operating up to 66 MHz in 32-bit mode.
Request a Quote Datasheet
Description
Provides ridging between two PCI buses operating up to 66 MHz in 32-bit mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI to PCI Bridge - TSI350-66CQY - Integrated Device Technology
San Jose, CA, USA
PCI to PCI Bridge
TSI350-66CQY
PCI to PCI Bridge TSI350-66CQY
Provides ridging between two PCI buses operating up to 66 MHz in 32-bit mode.

Provides ridging between two PCI buses operating up to 66 MHz in 32-bit mode.

Supplier's Site Datasheet
Interface - Interface - Specialized - TSI350-66CQY - 798477-TSI350-66CQY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI350-66CQY
798477-TSI350-66CQY
Interface - Interface - Specialized - TSI350-66CQY 798477-TSI350-66CQY
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 798477-TSI350-66CQY Series: Tsi350 Packaging: Tray Package: 208-BFQFP Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Family Name: TSI350-66CQY Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): PCI2050APDV; TSI350-66CQ; PI7C8148BNJ; PCI2050APDVG4; PCI2060GHK; PCI2050IZHK; Introduction Date: April 06, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 798477-TSI350-66CQY
Series: Tsi350
Packaging: Tray
Package: 208-BFQFP
Applications: PCI-to-PCI Bridge
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: PCI
Family Name: TSI350-66CQY
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): PCI2050APDV; TSI350-66CQ; PI7C8148BNJ; PCI2050APDVG4; PCI2060GHK; PCI2050IZHK;
Introduction Date: April 06, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
TSI350-66CQY
PCI Interface IC TSI350-66CQY
PCI Interface IC PCI-to-PCI bridge

PCI Interface IC PCI-to-PCI bridge

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TSI350-66CQY 798477-TSI350-66CQY TSI350-66CQY
Product Name PCI to PCI Bridge Interface - Interface - Specialized - TSI350-66CQY PCI Interface IC
Technology PCI
Device Type PCI Bridge PCI Bridge; Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 85 C (32 to 185 F)
Package Type PQFP PQFP-208
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
Controllers - ADM6996LX-AA-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
RF and mmW Front End Module - SE2436L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - XS3A1T3157GMX - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details