Integrated Device Technology Interface - Interface - Specialized - CA91L8200B-100CE CA91L8200B-100CE

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778208-CA91L8200B-10 0CE Packaging: Tray Package: 480-BBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Interface: PCI Part Status: Obsolete(EOL) Family Name: CA91L8200B-100CE Categories: Integrated Circuits (ICs) Manufacturer Package: 480-TEPBGA (37.5x37.5) Introduction Date: October 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778208-CA91L8200B-10 0CE Packaging: Tray Package: 480-BBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Interface: PCI Part Status: Obsolete(EOL) Family Name: CA91L8200B-100CE Categories: Integrated Circuits (ICs) Manufacturer Package: 480-TEPBGA (37.5x37.5) Introduction Date: October 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CA91L8200B-100CE - 778208-CA91L8200B-100CE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CA91L8200B-100CE
778208-CA91L8200B-100CE
Interface - Interface - Specialized - CA91L8200B-100CE 778208-CA91L8200B-100CE
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778208-CA91L8200B-10 0CE Packaging: Tray Package: 480-BBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Interface: PCI Part Status: Obsolete(EOL) Family Name: CA91L8200B-100CE Categories: Integrated Circuits (ICs) Manufacturer Package: 480-TEPBGA (37.5x37.5) Introduction Date: October 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 778208-CA91L8200B-100CE
Packaging: Tray
Package: 480-BBGA
Applications: Switch Interfacing
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Interface: PCI
Part Status: Obsolete(EOL)
Family Name: CA91L8200B-100CE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 480-TEPBGA (37.5x37.5)
Introduction Date: October 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 778208-CA91L8200B-100CE
Product Name Interface - Interface - Specialized - CA91L8200B-100CE
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96 - 709880-CD74HCT4316M96 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Interface module - 289-559 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - AD9880KSTZ-150 - Lingto Electronic Limited
Specs
Technology Analog, HDMI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details