Integrated Device Technology Interface - Interface - Specialized - ZSC31050FIG1-T ZSC31050FIG1-T

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 904339-ZSC31050FIG1- T Series: Automotive, AEC-Q100 Features: Sensor Signal Conditioner - Resistive Interface 16-SSOP Package: Tube Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: ZSC31050 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 77 Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 904339-ZSC31050FIG1- T Series: Automotive, AEC-Q100 Features: Sensor Signal Conditioner - Resistive Interface 16-SSOP Package: Tube Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: ZSC31050 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 77 Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ZSC31050FIG1-T - 904339-ZSC31050FIG1-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ZSC31050FIG1-T
904339-ZSC31050FIG1-T
Interface - Interface - Specialized - ZSC31050FIG1-T 904339-ZSC31050FIG1-T
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 904339-ZSC31050FIG1- T Series: Automotive, AEC-Q100 Features: Sensor Signal Conditioner - Resistive Interface 16-SSOP Package: Tube Package: 16-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: ZSC31050 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 77 Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 904339-ZSC31050FIG1-T
Series: Automotive, AEC-Q100
Features: Sensor Signal Conditioner - Resistive Interface 16-SSOP
Package: Tube
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: ZSC31050
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 77
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - ZSC31050FIG1-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ZSC31050FIG1-T
Integrated Circuits (ICs) - Interface - Specialized ZSC31050FIG1-T
IC INTERFACE SPECIALIZED 16SSOP

IC INTERFACE SPECIALIZED 16SSOP

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
ZSC31050FIG1-T
Sensor Interface ZSC31050FIG1-T
Sensor Interface Adv Diff Sensor Signal Conditioner

Sensor Interface Adv Diff Sensor Signal Conditioner

Buy Now Datasheet
Specialized - ZSC31050FIG1-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ZSC31050FIG1-T
Specialized ZSC31050FIG1-T
Sensor Signal Conditioner - Resistive Interface 16-SSOP

Sensor Signal Conditioner - Resistive Interface 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 904339-ZSC31050FIG1-T ZSC31050FIG1-T ZSC31050FIG1-T ZSC31050FIG1-T
Product Name Interface - Interface - Specialized - ZSC31050FIG1-T Integrated Circuits (ICs) - Interface - Specialized Sensor Interface Specialized
Device Type Sensor Interface; Signal Conditioner Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Interface module - 289-424 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details