Integrated Device Technology Interface - Interface - Specialized - SAP5SD-A-G1-T SAP5SD-A-G1-T

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810714-SAP5SD-A-G1-T Mounting Style: Surface Mount Applications: Actuator Sensor Interface Interface: AS-i Supplier Device Package: 20-SOIC Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 Supply Voltage (V): 16V ~ 34V
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810714-SAP5SD-A-G1-T Mounting Style: Surface Mount Applications: Actuator Sensor Interface Interface: AS-i Supplier Device Package: 20-SOIC Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 Supply Voltage (V): 16V ~ 34V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SAP5SD-A-G1-T - 810714-SAP5SD-A-G1-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SAP5SD-A-G1-T
810714-SAP5SD-A-G1-T
Interface - Interface - Specialized - SAP5SD-A-G1-T 810714-SAP5SD-A-G1-T
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810714-SAP5SD-A-G1-T Mounting Style: Surface Mount Applications: Actuator Sensor Interface Interface: AS-i Supplier Device Package: 20-SOIC Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 Supply Voltage (V): 16V ~ 34V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 810714-SAP5SD-A-G1-T
Mounting Style: Surface Mount
Applications: Actuator Sensor Interface
Interface: AS-i
Supplier Device Package: 20-SOIC
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 37
Supply Voltage (V): 16V ~ 34V

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - SAP5SD-A-G1-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SAP5SD-A-G1-T
Integrated Circuits (ICs) - Interface - Specialized SAP5SD-A-G1-T
IC INTERFACE SPECIALIZED V3.0

IC INTERFACE SPECIALIZED V3.0

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
SAP5SD-A-G1-T
Sensor Interface SAP5SD-A-G1-T
Sensor Interface SAP5

Sensor Interface SAP5

Buy Now Datasheet
Specialized - SAP5SD-A-G1-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SAP5SD-A-G1-T
Specialized SAP5SD-A-G1-T
Actuator Sensor Interface Interface 20-SOIC

Actuator Sensor Interface Interface 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 810714-SAP5SD-A-G1-T SAP5SD-A-G1-T SAP5SD-A-G1-T SAP5SD-A-G1-T
Product Name Interface - Interface - Specialized - SAP5SD-A-G1-T Integrated Circuits (ICs) - Interface - Specialized Sensor Interface Specialized
Device Type Sensor Interface Sensor Interface
Supply Voltage Other; 16V ~ 34V Other Other; 16V ~ 34V
Package Type SOIC SOIC SOP-20 SOIC; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - CY7C65621-56LTXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
5 suppliers