ZSC31015EIB -- INTEGRATED CIRCUITS (ICS) - INTERFACE - SENSOR AND DETECTOR INTERFACES
Integrated Device Technology
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
ZSC31015EIB
Description
WAFER (UNSAWN) - BOX
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
WAFER (UNSAWN) - BOX
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
ZSC31015EIB
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
ZSC31015EIB |
ZSC31015EIB |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Storage Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
QFNL; 24-Pin QFN
Pins
24 #
View Details
7 suppliers
Device Type
Laser Driver
Features
RoHS
Supply Voltage
3.3V
View Details
Device Type
Sensor Interface
Operating Temperature
-25 to 50 C (-13 to 122 F)
View Details
Features
RoHS
Supply Voltage
3.6V; Other; 3V ~ 3.6V
Package Type
SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers