IC INTFACE SPECIALIZED SGNL COND
Sensor Signal Conditioner - Resistive Interface 14-TSSOP
Sensor Interface TSSOP / 14 / 4,4MM G1 - TUBE
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ZSSC3123AI2T | ZSSC3123AI2T | ZSSC3123AI2T |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Sensor Interface |
| Device Type | Sensor Interface | ||
| Supply Voltage | Other | Other; 2.3V ~ 5.5V | |
| Package Type | SSOP; TSSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP-14 |