Integrated Device Technology Interface - Interface - Controllers - 1893Y-10LF 1893Y-10LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 760714-1893Y-10LF Series: PHYceiver Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 64-TQFP Operating Supply Voltage: 3.14 V ~ 3.47 V Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Family Name: 1893Y Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): PI90SD1636CFCE; KSZ8081RNACA; KSZ8081RNACA-TR; Introduction Date: August 11, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 760714-1893Y-10LF Series: PHYceiver Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 64-TQFP Operating Supply Voltage: 3.14 V ~ 3.47 V Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Family Name: 1893Y Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): PI90SD1636CFCE; KSZ8081RNACA; KSZ8081RNACA-TR; Introduction Date: August 11, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - 1893Y-10LF - 760714-1893Y-10LF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - 1893Y-10LF
760714-1893Y-10LF
Interface - Interface - Controllers - 1893Y-10LF 760714-1893Y-10LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 760714-1893Y-10LF Series: PHYceiver Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 64-TQFP Operating Supply Voltage: 3.14 V ~ 3.47 V Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Family Name: 1893Y Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): PI90SD1636CFCE; KSZ8081RNACA; KSZ8081RNACA-TR; Introduction Date: August 11, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 760714-1893Y-10LF
Series: PHYceiver
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 64-TQFP
Operating Supply Voltage: 3.14 V ~ 3.47 V
Protocol: Ethernet
Function: Physical Layer Controller
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Family Name: 1893Y
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): PI90SD1636CFCE; KSZ8081RNACA; KSZ8081RNACA-TR;
Introduction Date: August 11, 1998
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 760714-1893Y-10LF
Product Name Interface - Interface - Controllers - 1893Y-10LF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Controllers - ADM6996LCX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - AD1980JSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details