Integrated Device Technology Interface - Interface - Specialized - 89HPES24T6G2ZBALG8 89HPES24T6G2ZBALG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766397-89HPES24T6G2Z BALG8 Series: PRECISE Packaging: Reel package Package: 324-BBGA, FCBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES24T6G2 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FCBGA (19x19) Alternative Parts (Cross-Reference): 89HPES24T6G2ZBAL8; 89HPES24T6G2ZBAL; 89HPES24T6G2ZBALG; Introduction Date: April 13, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766397-89HPES24T6G2Z BALG8 Series: PRECISE Packaging: Reel package Package: 324-BBGA, FCBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES24T6G2 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FCBGA (19x19) Alternative Parts (Cross-Reference): 89HPES24T6G2ZBAL8; 89HPES24T6G2ZBAL; 89HPES24T6G2ZBALG; Introduction Date: April 13, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES24T6G2ZBALG8 - 766397-89HPES24T6G2ZBALG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES24T6G2ZBALG8
766397-89HPES24T6G2ZBALG8
Interface - Interface - Specialized - 89HPES24T6G2ZBALG8 766397-89HPES24T6G2ZBALG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766397-89HPES24T6G2Z BALG8 Series: PRECISE Packaging: Reel package Package: 324-BBGA, FCBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES24T6G2 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FCBGA (19x19) Alternative Parts (Cross-Reference): 89HPES24T6G2ZBAL8; 89HPES24T6G2ZBAL; 89HPES24T6G2ZBALG; Introduction Date: April 13, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766397-89HPES24T6G2ZBALG8
Series: PRECISE
Packaging: Reel package
Package: 324-BBGA, FCBGA
Applications: Switch Interfacing
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: PCI Express
Family Name: 89HPES24T6G2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-FCBGA (19x19)
Alternative Parts (Cross-Reference): 89HPES24T6G2ZBAL8; 89HPES24T6G2ZBAL; 89HPES24T6G2ZBALG;
Introduction Date: April 13, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 766397-89HPES24T6G2ZBALG8
Product Name Interface - Interface - Specialized - 89HPES24T6G2ZBALG8
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Bounce Eliminator ICs - 1897454 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SSOP; Ssop
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details