Integrated Device Technology Interface - Interface - CODECs - IDTSTAC9752AXNAED1X IDTSTAC9752AXNAED1X

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1102751-IDTSTAC9752A XNAED1X Packaging: Tray Type: Audio, AC '97 Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 85 / 92 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-VFQFPN Exposed Pad (5x5) Analog Supply Voltage: 3.14 V to 3.47 V; 4.75 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1102751-IDTSTAC9752A XNAED1X Packaging: Tray Type: Audio, AC '97 Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 85 / 92 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-VFQFPN Exposed Pad (5x5) Analog Supply Voltage: 3.14 V to 3.47 V; 4.75 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - IDTSTAC9752AXNAED1X - 1102751-IDTSTAC9752AXNAED1X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - IDTSTAC9752AXNAED1X
1102751-IDTSTAC9752AXNAED1X
Interface - Interface - CODECs - IDTSTAC9752AXNAED1X 1102751-IDTSTAC9752AXNAED1X
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1102751-IDTSTAC9752A XNAED1X Packaging: Tray Type: Audio, AC '97 Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 85 / 92 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-VFQFPN Exposed Pad (5x5) Analog Supply Voltage: 3.14 V to 3.47 V; 4.75 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1102751-IDTSTAC9752AXNAED1X
Packaging: Tray
Type: Audio, AC '97
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 85 / 92
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-VFQFPN Exposed Pad (5x5)
Analog Supply Voltage: 3.14 V to 3.47 V; 4.75 V to 5.25 V
Digital Supply Voltage: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1102751-IDTSTAC9752AXNAED1X
Product Name Interface - Interface - CODECs - IDTSTAC9752AXNAED1X
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
LVDS Interface Ics - 1905985P - RS Components, Ltd.
Specs
Technology LVDS; LVPECL
Features RoHS
# of Rx 1 #
View Details