Integrated Device Technology Interface - Interface - Specialized - 89HT0816PYBBCG 89HT0816PYBBCG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813786-89HT0816PYBBC G Packaging: Tray Mounting Style: Surface Mount Applications: Signal Retimer Interface: I2C Part Status: Obsolete (End Of Life) Supplier Device Package: 196-CABGA (15x15) Manufacturer Package: 196-BGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813786-89HT0816PYBBC G Packaging: Tray Mounting Style: Surface Mount Applications: Signal Retimer Interface: I2C Part Status: Obsolete (End Of Life) Supplier Device Package: 196-CABGA (15x15) Manufacturer Package: 196-BGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HT0816PYBBCG - 813786-89HT0816PYBBCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HT0816PYBBCG
813786-89HT0816PYBBCG
Interface - Interface - Specialized - 89HT0816PYBBCG 813786-89HT0816PYBBCG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813786-89HT0816PYBBC G Packaging: Tray Mounting Style: Surface Mount Applications: Signal Retimer Interface: I2C Part Status: Obsolete (End Of Life) Supplier Device Package: 196-CABGA (15x15) Manufacturer Package: 196-BGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 813786-89HT0816PYBBCG
Packaging: Tray
Mounting Style: Surface Mount
Applications: Signal Retimer
Interface: I2C
Part Status: Obsolete (End Of Life)
Supplier Device Package: 196-CABGA (15x15)
Manufacturer Package: 196-BGA
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 813786-89HT0816PYBBCG
Product Name Interface - Interface - Specialized - 89HT0816PYBBCG
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 9519ADC - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP28
View Details
2 suppliers