ZSSC3136BE1B -- SENSOR AND DETECTOR INTERFACES
Integrated Device Technology
Sensor and Detector Interfaces
ZSSC3136BE1B
Description
WAFER (UNSAWN) - BOX
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
WAFER (UNSAWN) - BOX
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
ZSSC3136BE1B
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
ZSSC3136BE1B |
ZSSC3136BE1B |
|
Product Name
|
Sensor and Detector Interfaces |
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
|
Device Type
|
Storage Interface
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
8-XFQFN Exposed Pad
View Details
Device Type
Line / Bus Driver
# of Tx
4 #
# of Rx
0 #
View Details
3 suppliers