Integrated Device Technology Interface - Interface - Controllers - 1894K-32LFT 1894K-32LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736090-1894K-32LFT Packaging: Reel Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 32-VFQFPN-EP (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: ICS1894-32 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.14V ~ 3.47V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736090-1894K-32LFT Packaging: Reel Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 32-VFQFPN-EP (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: ICS1894-32 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.14V ~ 3.47V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - 1894K-32LFT - 736090-1894K-32LFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - 1894K-32LFT
736090-1894K-32LFT
Interface - Interface - Controllers - 1894K-32LFT 736090-1894K-32LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736090-1894K-32LFT Packaging: Reel Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 32-VFQFPN-EP (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: ICS1894-32 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.14V ~ 3.47V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 736090-1894K-32LFT
Packaging: Reel
Protocol: Ethernet
Function: Physical Layer Controller
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 32-VFQFPN-EP (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: ICS1894-32
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.14V ~ 3.47V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 736090-1894K-32LFT
Product Name Interface - Interface - Controllers - 1894K-32LFT
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2401-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Technology RS422; RS422, RS423
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details