Integrated Device Technology Interface - Interface - Specialized - TSI350A-66CQY TSI350A-66CQY

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812219-TSI350A-66CQY Packaging: Tray Mounting Style: SMD Applications: PCI-to-PCI Bridge Interface: PCI Part Status: Obsolete (End Of Life) Supplier Device Package: 208-PQFP (28x28) Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: TSI350
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812219-TSI350A-66CQY Packaging: Tray Mounting Style: SMD Applications: PCI-to-PCI Bridge Interface: PCI Part Status: Obsolete (End Of Life) Supplier Device Package: 208-PQFP (28x28) Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: TSI350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TSI350A-66CQY - 812219-TSI350A-66CQY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI350A-66CQY
812219-TSI350A-66CQY
Interface - Interface - Specialized - TSI350A-66CQY 812219-TSI350A-66CQY
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812219-TSI350A-66CQY Packaging: Tray Mounting Style: SMD Applications: PCI-to-PCI Bridge Interface: PCI Part Status: Obsolete (End Of Life) Supplier Device Package: 208-PQFP (28x28) Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: TSI350

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 812219-TSI350A-66CQY
Packaging: Tray
Mounting Style: SMD
Applications: PCI-to-PCI Bridge
Interface: PCI
Part Status: Obsolete (End Of Life)
Supplier Device Package: 208-PQFP (28x28)
Manufacturer Package: 208-BFQFP
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: TSI350

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 812219-TSI350A-66CQY
Product Name Interface - Interface - Specialized - TSI350A-66CQY
Device Type PCI Bridge; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface - Specialized - 32R1606AR4CTVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details