Integrated Device Technology Interface - Interface - Specialized - CA91L862A-50IEV CA91L862A-50IEV

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771148-CA91L862A-50I EV Series: QSpan II Packaging: Tray Package: 256-BBGA Applications: Data Acquisition Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI, Serial Family Name: CA91L862A-50IEV Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (27x27) Alternative Parts (Cross-Reference): CA91L862A-50IL; CA91L862A-50IE; Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771148-CA91L862A-50I EV Series: QSpan II Packaging: Tray Package: 256-BBGA Applications: Data Acquisition Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI, Serial Family Name: CA91L862A-50IEV Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (27x27) Alternative Parts (Cross-Reference): CA91L862A-50IL; CA91L862A-50IE; Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CA91L862A-50IEV - 771148-CA91L862A-50IEV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CA91L862A-50IEV
771148-CA91L862A-50IEV
Interface - Interface - Specialized - CA91L862A-50IEV 771148-CA91L862A-50IEV
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771148-CA91L862A-50I EV Series: QSpan II Packaging: Tray Package: 256-BBGA Applications: Data Acquisition Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI, Serial Family Name: CA91L862A-50IEV Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (27x27) Alternative Parts (Cross-Reference): CA91L862A-50IL; CA91L862A-50IE; Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 771148-CA91L862A-50IEV
Series: QSpan II
Packaging: Tray
Package: 256-BBGA
Applications: Data Acquisition
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: PCI, Serial
Family Name: CA91L862A-50IEV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-PBGA (27x27)
Alternative Parts (Cross-Reference): CA91L862A-50IL; CA91L862A-50IE;
Introduction Date: April 13, 1999
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
CA91L862A-50IEV
PCI Interface IC CA91L862A-50IEV
PCI Interface IC QSpan II

PCI Interface IC QSpan II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 771148-CA91L862A-50IEV CA91L862A-50IEV
Product Name Interface - Interface - Specialized - CA91L862A-50IEV PCI Interface IC
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900722 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details