Integrated Device Technology Interface - Interface - Controllers - 1893BFLF 1893BFLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1121528-1893BFLF Packaging: Tube Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: ICS1893 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.14V ~ 3.47V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1121528-1893BFLF Packaging: Tube Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: ICS1893 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.14V ~ 3.47V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - 1893BFLF - 1121528-1893BFLF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - 1893BFLF
1121528-1893BFLF
Interface - Interface - Controllers - 1893BFLF 1121528-1893BFLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1121528-1893BFLF Packaging: Tube Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: ICS1893 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.14V ~ 3.47V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1121528-1893BFLF
Packaging: Tube
Protocol: Ethernet
Function: Physical Layer Controller
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: ICS1893
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.14V ~ 3.47V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1121528-1893BFLF
Product Name Interface - Interface - Controllers - 1893BFLF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 722-SI2417-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
5 suppliers