Integrated Device Technology Interface - Interface - Controllers - 1893CFLF 1893CFLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813499-1893CFLF Packaging: Tube Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-BSSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.14V ~ 3.47V Part Number Series: ICS1893
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813499-1893CFLF Packaging: Tube Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-BSSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.14V ~ 3.47V Part Number Series: ICS1893
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - 1893CFLF - 813499-1893CFLF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - 1893CFLF
813499-1893CFLF
Interface - Interface - Controllers - 1893CFLF 813499-1893CFLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813499-1893CFLF Packaging: Tube Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-BSSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.14V ~ 3.47V Part Number Series: ICS1893

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 813499-1893CFLF
Packaging: Tube
Protocol: Ethernet
Function: Physical Layer Controller
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Supplier Device Package: 48-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 48-BSSOP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.14V ~ 3.47V
Part Number Series: ICS1893

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 813499-1893CFLF
Product Name Interface - Interface - Controllers - 1893CFLF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3011-F-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 277016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type WLCSP; WLCSP-20-P1
Pins 20 #
View Details
Display Drivers - 2512737-0102R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details