ZSSC3026CI6B -- INTEGRATED CIRCUITS (ICS) - INTERFACE - SENSOR AND DETECTOR INTERFACES
Integrated Device Technology
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
ZSSC3026CI6B
Description
WAFER (UNSAWN) - BOX
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
WAFER (UNSAWN) - BOX
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
ZSSC3026CI6B
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
ZSSC3026CI6B |
ZSSC3026CI6B |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Storage Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Device Type
Front End
Package Type
44-SMD Module
Pins
44 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.3V, 5V
Operating Temperature
0 C (32 F)
View Details
3 suppliers