Integrated Device Technology Interface - Interface - Specialized - TSI109-200CLY TSI109-200CLY

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 798474-TSI109-200CLY Series: Tsi109 Packaging: Tray Package: 1023-BBGA, FCBGA Applications: Host Bridge Mounting: SMD Interface: PCI Family Name: TSI109 Categories: Integrated Circuits (ICs) Manufacturer Package: 1023-FCBGA (33x33) Introduction Date: April 06, 2004 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 798474-TSI109-200CLY Series: Tsi109 Packaging: Tray Package: 1023-BBGA, FCBGA Applications: Host Bridge Mounting: SMD Interface: PCI Family Name: TSI109 Categories: Integrated Circuits (ICs) Manufacturer Package: 1023-FCBGA (33x33) Introduction Date: April 06, 2004 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TSI109-200CLY - 798474-TSI109-200CLY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI109-200CLY
798474-TSI109-200CLY
Interface - Interface - Specialized - TSI109-200CLY 798474-TSI109-200CLY
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 798474-TSI109-200CLY Series: Tsi109 Packaging: Tray Package: 1023-BBGA, FCBGA Applications: Host Bridge Mounting: SMD Interface: PCI Family Name: TSI109 Categories: Integrated Circuits (ICs) Manufacturer Package: 1023-FCBGA (33x33) Introduction Date: April 06, 2004 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 798474-TSI109-200CLY
Series: Tsi109
Packaging: Tray
Package: 1023-BBGA, FCBGA
Applications: Host Bridge
Mounting: SMD
Interface: PCI
Family Name: TSI109
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1023-FCBGA (33x33)
Introduction Date: April 06, 2004
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - TSI109-200CLY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - Specialized
TSI109-200CLY
Interface - Specialized TSI109-200CLY
Interface - Specialized PowerPC Host Bridge

Interface - Specialized PowerPC Host Bridge

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 798474-TSI109-200CLY TSI109-200CLY
Product Name Interface - Interface - Specialized - TSI109-200CLY Interface - Specialized
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI32267-C-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers