Integrated Device Technology Interface - Interface - CODECs - IDT821054APF IDT821054APF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185160-IDT821054APF Packaging: Tray Type: PCM, Filter Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Data Interface: PCM Audio Interface Voltage - Supply, Digital: 4.75 V ~ 5.25 V Number of ADCs / DACs: 4 / 4 Sigma Delta: No Part Status: Obsolete(EOL) Family Name: 821054 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 64-TQFP (14x14) Alternative Parts (Cross-Reference): 821054APF8; 821054APFG8; 821054APFG; Introduction Date: January 10, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185160-IDT821054APF Packaging: Tray Type: PCM, Filter Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Data Interface: PCM Audio Interface Voltage - Supply, Digital: 4.75 V ~ 5.25 V Number of ADCs / DACs: 4 / 4 Sigma Delta: No Part Status: Obsolete(EOL) Family Name: 821054 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 64-TQFP (14x14) Alternative Parts (Cross-Reference): 821054APF8; 821054APFG8; 821054APFG; Introduction Date: January 10, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - IDT821054APF - 1185160-IDT821054APF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - IDT821054APF
1185160-IDT821054APF
Interface - Interface - CODECs - IDT821054APF 1185160-IDT821054APF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185160-IDT821054APF Packaging: Tray Type: PCM, Filter Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Data Interface: PCM Audio Interface Voltage - Supply, Digital: 4.75 V ~ 5.25 V Number of ADCs / DACs: 4 / 4 Sigma Delta: No Part Status: Obsolete(EOL) Family Name: 821054 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 64-TQFP (14x14) Alternative Parts (Cross-Reference): 821054APF8; 821054APFG8; 821054APFG; Introduction Date: January 10, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1185160-IDT821054APF
Packaging: Tray
Type: PCM, Filter
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Interface: PCM Audio Interface
Voltage - Supply, Digital: 4.75 V ~ 5.25 V
Number of ADCs / DACs: 4 / 4
Sigma Delta: No
Part Status: Obsolete(EOL)
Family Name: 821054
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 64-TQFP (14x14)
Alternative Parts (Cross-Reference): 821054APF8; 821054APFG8; 821054APFG;
Introduction Date: January 10, 2003
ECCN: EAR99
Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1185160-IDT821054APF
Product Name Interface - Interface - CODECs - IDT821054APF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4532SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 710-AM26C31IDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - AD53/015-0 - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details