Integrated Device Technology Integrated Circuits (ICs) - Interface - Specialized SAP51D-B-G1-R

Description
Win Source Part Number: 1260915-SAP51D-B-G1- R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Actuator Sensor Interface Standard Package: 1,000 Mounting: SMD (SMT) Interface: AS-i Voltage - Supply: 16V ~ 34V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: SAP51D-B-G1
Request a Quote Datasheet
Description
Win Source Part Number: 1260915-SAP51D-B-G1- R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Actuator Sensor Interface Standard Package: 1,000 Mounting: SMD (SMT) Interface: AS-i Voltage - Supply: 16V ~ 34V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: SAP51D-B-G1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260915-SAP51D-B-G1-R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260915-SAP51D-B-G1-R
Integrated Circuits (ICs) - Interface - Specialized 1260915-SAP51D-B-G1-R
Win Source Part Number: 1260915-SAP51D-B-G1- R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Actuator Sensor Interface Standard Package: 1,000 Mounting: SMD (SMT) Interface: AS-i Voltage - Supply: 16V ~ 34V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: SAP51D-B-G1

Win Source Part Number: 1260915-SAP51D-B-G1-R
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Actuator Sensor Interface
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: AS-i
Voltage - Supply: 16V ~ 34V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Base Product Number: SAP51D-B-G1

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
SAP51D-B-G1-R
Sensor Interface SAP51D-B-G1-R
Sensor Interface SAP5

Sensor Interface SAP5

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SAP51D-B-G1-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SAP51D-B-G1-R
Integrated Circuits (ICs) - Interface - Specialized SAP51D-B-G1-R
IC INTERFACE SPECIALIZED V3.0

IC INTERFACE SPECIALIZED V3.0

Supplier's Site
Specialized - SAP51D-B-G1-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SAP51D-B-G1-R
Specialized SAP51D-B-G1-R
Actuator Sensor Interface Interface 16-SOIC

Actuator Sensor Interface Interface 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260915-SAP51D-B-G1-R SAP51D-B-G1-R SAP51D-B-G1-R SAP51D-B-G1-R
Product Name Integrated Circuits (ICs) - Interface - Specialized Sensor Interface Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Supply Voltage Other; 16V ~ 34V Other Other; 16V ~ 34V
Package Type SOIC SOP-16 SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Modems - ICs and Modules - SI3016-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966J/B - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details