Win Source Part Number: 981645-ZSSC4151AE2R
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Sensor Signal Conditioner - Resistive
Standard Package: 5,000
Mounting: SMD (SMT)
Interface: I²C, ZACwire™
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Other Names: 1833-1011-6,1833-101
Base Product Number: ZSSC4151
Sensor Interface Next generation automotive SSC
IC INTERFACE SPECIALIZED 24QFN
Sensor Signal Conditioner - Resistive Interface 24-QFN (4x4)
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 981645-ZSSC4151AE2R | ZSSC4151AE2R | ZSSC4151AE2R | ZSSC4151AE2R |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Sensor Interface | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface; Signal Conditioner | Sensor Interface | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | 5V | Other | Other; 4.5V ~ 5.5V |
| Features | RoHS | RoHS |