Sensor Signal Conditioner - Resistive Interface 24-QFN (4x4)
Sensor Interface PQFN / 24 / 4x4mm# SF - tape&reel - 7"
IC INTERFACE SPECIALIZED 24QFN
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ZSSC4175BE2W | ZSSC4175BE2W | ZSSC4175BE2W |
| Product Name | Specialized | Sensor Interface | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | I2C; I²C, SENT, ZACwire™ | ||
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other |