Win Source Part Number: 993842-ZSC31150GEG1-
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Sensor Signal Conditioner - Resistive
Standard Package: 2,000
Mounting: SMD (SMT)
Interface: I²C, ZACwire™
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Other Names: 1833-1010-6,1833-101
Base Product Number: ZSC31150
Sensor Interface Sensor Signal Conditioner
Sensor Signal Conditioner - Resistive Interface 14-SSOP
IC INTERFACE SPECIALIZED 14SSOP
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 993842-ZSC31150GEG1-R | ZSC31150GEG1-R | ZSC31150GEG1-R | ZSC31150GEG1-R |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Sensor Interface | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface; Signal Conditioner | Sensor Interface |