Integrated Device Technology Integrated Circuits (ICs) - Interface - Specialized SAP51D-B-G1-T

Description
Win Source Part Number: 1260913-SAP51D-B-G1- T Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Actuator Sensor Interface Standard Package: 46 Mounting: SMD (SMT) Interface: AS-i Voltage - Supply: 16V ~ 34V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Fake Threat In the Open Market: 55 pct. HTSUS: 0000.00.0000 Mfr: IDT, Integrated Device Technology Inc Base Product Number: SAP51D-B-G1
Request a Quote Datasheet
Description
Win Source Part Number: 1260913-SAP51D-B-G1- T Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Actuator Sensor Interface Standard Package: 46 Mounting: SMD (SMT) Interface: AS-i Voltage - Supply: 16V ~ 34V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Fake Threat In the Open Market: 55 pct. HTSUS: 0000.00.0000 Mfr: IDT, Integrated Device Technology Inc Base Product Number: SAP51D-B-G1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260913-SAP51D-B-G1-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260913-SAP51D-B-G1-T
Integrated Circuits (ICs) - Interface - Specialized 1260913-SAP51D-B-G1-T
Win Source Part Number: 1260913-SAP51D-B-G1- T Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Actuator Sensor Interface Standard Package: 46 Mounting: SMD (SMT) Interface: AS-i Voltage - Supply: 16V ~ 34V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Fake Threat In the Open Market: 55 pct. HTSUS: 0000.00.0000 Mfr: IDT, Integrated Device Technology Inc Base Product Number: SAP51D-B-G1

Win Source Part Number: 1260913-SAP51D-B-G1-T
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tube
Applications: Actuator Sensor Interface
Standard Package: 46
Mounting: SMD (SMT)
Interface: AS-i
Voltage - Supply: 16V ~ 34V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Fake Threat In the Open Market: 55 pct.
HTSUS: 0000.00.0000
Mfr: IDT, Integrated Device Technology Inc
Base Product Number: SAP51D-B-G1

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
SAP51D-B-G1-T
Sensor Interface SAP51D-B-G1-T
Sensor Interface SAP5

Sensor Interface SAP5

Buy Now Datasheet
Specialized - SAP51D-B-G1-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SAP51D-B-G1-T
Specialized SAP51D-B-G1-T
Actuator Sensor Interface Interface 16-SOIC

Actuator Sensor Interface Interface 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1260913-SAP51D-B-G1-T SAP51D-B-G1-T SAP51D-B-G1-T
Product Name Integrated Circuits (ICs) - Interface - Specialized Sensor Interface Specialized
Device Type Sensor Interface
Supply Voltage Other; 16V ~ 34V Other; 16V ~ 34V
Package Type SOIC SOP-16 SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Hex buffer with open-drain outputs - 74AHCV07APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Line Interface ICs - 1897586 - RS Components, Ltd.
Specs
Technology RS232; Eia/tia-232/ eia/tia-562/ rs-232/ v.28
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details