Integrated Device Technology Integrated Circuits (ICs) - Interface - Specialized ZSSC3170FA2R

Description
IC INTFACE SPECIALIZED SGNL COND
Datasheet
Description
IC INTFACE SPECIALIZED SGNL COND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - ZSSC3170FA2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ZSSC3170FA2R
Integrated Circuits (ICs) - Interface - Specialized ZSSC3170FA2R
IC INTFACE SPECIALIZED SGNL COND

IC INTFACE SPECIALIZED SGNL COND

Supplier's Site
Specialized - ZSSC3170FA2R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ZSSC3170FA2R
Specialized ZSSC3170FA2R
Sensor Signal Conditioner - Resistive Interface 20-SSOP

Sensor Signal Conditioner - Resistive Interface 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
ZSSC3170FA2R
Sensor Interface ZSSC3170FA2R
Sensor Interface SSOP / 20 / 5,3MM G1 - TAPE&REEL - 13"

Sensor Interface SSOP / 20 / 5,3MM G1 - TAPE&REEL - 13"

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ZSSC3170FA2R ZSSC3170FA2R ZSSC3170FA2R
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Sensor Interface
Device Type Sensor Interface
Supply Voltage Other Other; 4.75V ~ 5.25V
Package Type SSOP SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) SSOP-20
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906238 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4051BPWRG4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
18BIT Interface Transceiver IC - 725-74ALVC162835ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260862-SI32192-A-ZM2R - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
5 suppliers