Integrated Device Technology Interface - Interface - Specialized - ZSC31050FAG1-R ZSC31050FAG1-R

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 845733-ZSC31050FAG1- R Series: Automotive, AEC-Q100 Features: Interface Package: Reel - TR Family Name: ZSC31050 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 1833-1006-6, 1833-1006-2, 1833-1006-1
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 845733-ZSC31050FAG1- R Series: Automotive, AEC-Q100 Features: Interface Package: Reel - TR Family Name: ZSC31050 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 1833-1006-6, 1833-1006-2, 1833-1006-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ZSC31050FAG1-R - 845733-ZSC31050FAG1-R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ZSC31050FAG1-R
845733-ZSC31050FAG1-R
Interface - Interface - Specialized - ZSC31050FAG1-R 845733-ZSC31050FAG1-R
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 845733-ZSC31050FAG1- R Series: Automotive, AEC-Q100 Features: Interface Package: Reel - TR Family Name: ZSC31050 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 1833-1006-6, 1833-1006-2, 1833-1006-1

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 845733-ZSC31050FAG1-R
Series: Automotive, AEC-Q100
Features: Interface
Package: Reel - TR
Family Name: ZSC31050
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1833-1006-6, 1833-1006-2, 1833-1006-1

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - ZSC31050FAG1-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ZSC31050FAG1-R
Integrated Circuits (ICs) - Interface - Specialized ZSC31050FAG1-R
IC INTERFACE SPECIALIZED 16SSOP

IC INTERFACE SPECIALIZED 16SSOP

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
ZSC31050FAG1-R
Sensor Interface ZSC31050FAG1-R
Sensor Interface Adv Diff Sensor Signal Conditioner

Sensor Interface Adv Diff Sensor Signal Conditioner

Buy Now Datasheet
Specialized - ZSC31050FAG1-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ZSC31050FAG1-R
Specialized ZSC31050FAG1-R
Sensor Signal Conditioner - Resistive Interface 16-SSOP

Sensor Signal Conditioner - Resistive Interface 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 845733-ZSC31050FAG1-R ZSC31050FAG1-R ZSC31050FAG1-R ZSC31050FAG1-R
Product Name Interface - Interface - Specialized - ZSC31050FAG1-R Integrated Circuits (ICs) - Interface - Specialized Sensor Interface Specialized
Device Type Sensor Interface Sensor Interface
Supply Voltage Other Other; 2.7V ~ 48V
Package Type SSOP SSOP-16 SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Modems - ICs and Modules - SI2439-A-FMR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type 38-VFQFN Exposed Pad
View Details
3 suppliers