Sensor Signal Conditioner - Resistive Interface 8-SOIC
IC INTFACE SPECIALIZED SGNL COND
Sensor Interface Sensor Signal Conditoner
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ZSSC3015NA2T | ZSSC3015NA2T | ZSSC3015NA2T |
| Product Name | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Sensor Interface |
| Technology | ZACwire™ One-Wire Interface | ||
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 2.7V ~ 5.5V, 5.5V ~ 30V | Other |