Integrated Device Technology Interface - Interface - Specialized - 89HPES4T4ZBBCGI8 89HPES4T4ZBBCGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766399-89HPES4T4ZBBC GI8 Series: PRECISE Packaging: Reel package Package: 144-LBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES4T4 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-CABGA (13x13) Alternative Parts (Cross-Reference): 89HPES4T4ZBBCI8; 89HPES4T4ZBBCI; 89HPES4T4ZBBCGI; Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766399-89HPES4T4ZBBC GI8 Series: PRECISE Packaging: Reel package Package: 144-LBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES4T4 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-CABGA (13x13) Alternative Parts (Cross-Reference): 89HPES4T4ZBBCI8; 89HPES4T4ZBBCI; 89HPES4T4ZBBCGI; Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES4T4ZBBCGI8 - 766399-89HPES4T4ZBBCGI8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES4T4ZBBCGI8
766399-89HPES4T4ZBBCGI8
Interface - Interface - Specialized - 89HPES4T4ZBBCGI8 766399-89HPES4T4ZBBCGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766399-89HPES4T4ZBBC GI8 Series: PRECISE Packaging: Reel package Package: 144-LBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES4T4 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-CABGA (13x13) Alternative Parts (Cross-Reference): 89HPES4T4ZBBCI8; 89HPES4T4ZBBCI; 89HPES4T4ZBBCGI; Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766399-89HPES4T4ZBBCGI8
Series: PRECISE
Packaging: Reel package
Package: 144-LBGA
Applications: Switch Interfacing
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: PCI Express
Family Name: 89HPES4T4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-CABGA (13x13)
Alternative Parts (Cross-Reference): 89HPES4T4ZBBCI8; 89HPES4T4ZBBCI; 89HPES4T4ZBBCGI;
Introduction Date: April 13, 1999
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
89HPES4T4ZBBCGI8
PCI Interface IC 89HPES4T4ZBBCGI8
PCI Interface IC PCI EXPRESS SWITCH

PCI Interface IC PCI EXPRESS SWITCH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 766399-89HPES4T4ZBBCGI8 89HPES4T4ZBBCGI8
Product Name Interface - Interface - Specialized - 89HPES4T4ZBBCGI8 PCI Interface IC
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Multiprotocol Transceivers - 1901092P - RS Components, Ltd.
Specs
Technology Microwire™
Device Type Transceiver; UART
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LV4052D,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
 - 26LS30FM/B - Rochester Electronics
Specs
Technology RS422
Package Type CFP
View Details
2 suppliers
SN55189A Quadruple Line Receiver - 5962-8688802DA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
2 suppliers