Win Source Part Number: 1370745-ZSC31014EIG1
Category: Integrated Circuits (ICs) - Interface - Specialized
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
Mfr: IDT, Integrated Device Technology Inc
Series: RBicLite™
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: ZSC31014
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Sensor Signal Conditioner - Resistive
Voltage - Supply: 2.7V ~ 5.5V
Interface: I²C, SPI
Sensor Signal Conditioner - Resistive Interface 8-SOIC
IC INTERFACE SPECIALIZED 8SOIC
Sensor Interface Sensor Signal Conditoner
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370745-ZSC31014EIG1-T | ZSC31014EIG1-T | ZSC31014EIG1-T | ZSC31014EIG1-T |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Sensor Interface |
| Device Type | Sensor Interface; Signal Conditioner | Sensor Interface |