Win Source Part Number: 1004701-ASI4UE-E-G1-
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tube
Applications: Actuator Sensor Interface
Standard Package: 27
Mounting: SMD (SMT)
Interface: AS-i
Voltage - Supply: 16V ~ 33.1V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Base Product Number: ASI4UE-E-G1
Sensor Interface ASI4UE-E-G1-ST
IC INTERFACE SPECIALIZED V3.0
Actuator Sensor Interface Interface 28-SOIC
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1004701-ASI4UE-E-G1-ST | ASI4UE-E-G1-ST | ASI4UE-E-G1-ST | ASI4UE-E-G1-ST |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Sensor Interface | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 16V ~ 33.1V | Other | Other; 16V ~ 33.1V | |
| Package Type | SOIC | SSOP-28 | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) |