Integrated Device Technology Interface - Interface - Telecom - IDT82V2058DAG IDT82V2058DAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 085547-IDT82V2058DAG Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 144-TQFP (20x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.13 V to 3.47 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 085547-IDT82V2058DAG Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 144-TQFP (20x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.13 V to 3.47 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - IDT82V2058DAG - 085547-IDT82V2058DAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - IDT82V2058DAG
085547-IDT82V2058DAG
Interface - Interface - Telecom - IDT82V2058DAG 085547-IDT82V2058DAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 085547-IDT82V2058DAG Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 144-TQFP (20x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.13 V to 3.47 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 085547-IDT82V2058DAG
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 144-TQFP (20x20)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.13 V to 3.47 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 702-IDT82V2058DAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-IDT82V2058DAG
Interface Transceiver IC 702-IDT82V2058DAG
IC LIU E1 8CH SHORT HAUL 144TQFP Product overview: IDT82V2058DAG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IDT82V2058DAG can be used for catalog matching and distributor lookup.

IC LIU E1 8CH SHORT HAUL 144TQFP Product overview: IDT82V2058DAG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IDT82V2058DAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 085547-IDT82V2058DAG 702-IDT82V2058DAG
Product Name Interface - Interface - Telecom - IDT82V2058DAG Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLV4051ATPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details