Integrated Device Technology QFN Interface Transceiver IC IDTSTAC9753AXNAED1X

Description
IC CODEC AC'97 MIC/JACK 32-QFN Product overview: IDTSTAC9753AXNAED1X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9753AXNAE D1X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CODEC AC'97 MIC/JACK 32-QFN Product overview: IDTSTAC9753AXNAED1X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9753AXNAE D1X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN Interface Transceiver IC - 716-IDTSTAC9753AXNAED1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
716-IDTSTAC9753AXNAED1X
QFN Interface Transceiver IC 716-IDTSTAC9753AXNAED1X
IC CODEC AC'97 MIC/JACK 32-QFN Product overview: IDTSTAC9753AXNAED1X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9753AXNAE D1X can be used for catalog matching and distributor lookup.

IC CODEC AC'97 MIC/JACK 32-QFN Product overview: IDTSTAC9753AXNAED1X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9753AXNAED1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - IDTSTAC9753AXNAED1X - 795587-IDTSTAC9753AXNAED1X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - IDTSTAC9753AXNAED1X
795587-IDTSTAC9753AXNAED1X
Interface - Interface - CODECs - IDTSTAC9753AXNAED1X 795587-IDTSTAC9753AXNAED1X
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795587-IDTSTAC9753AX NAED1X Packaging: Tray Type: Audio, AC '97 Operating Temperature Range: 0°C ~ 70°C Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V; 4.75 V ~ 5.25 V Data Interface: Serial Voltage - Supply, Digital: 3.14 V ~ 3.47 V Resolution (Bits): 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 85 / 92 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VFQFPN Exposed Pad (5x5) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 795587-IDTSTAC9753AXNAED1X
Packaging: Tray
Type: Audio, AC '97
Operating Temperature Range: 0°C ~ 70°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.14 V ~ 3.47 V; 4.75 V ~ 5.25 V
Data Interface: Serial
Voltage - Supply, Digital: 3.14 V ~ 3.47 V
Resolution (Bits): 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 85 / 92
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VFQFPN Exposed Pad (5x5)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 716-IDTSTAC9753AXNAED1X 795587-IDTSTAC9753AXNAED1X
Product Name QFN Interface Transceiver IC Interface - Interface - CODECs - IDTSTAC9753AXNAED1X
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3056-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface module - 289-175/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Switch ICs - 276969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type DFN1010-4
View Details