Integrated Device Technology VME to PCI Bridge CA91C142D-33IE

Description
The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the capability to support pre-fetch reads and multi-beat transactions, the Universe II provides high performance utilization of the PCI bus. The Universe II eases development of VMEbus systems by providing direct connection to a local PCI bus. The device is ideally suited for CPU or peripheral boards functioning as both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either bus. Designing with the Universe II eases the development of VME Single Board Computers (SBCs) and I/O peripherals targeting the military, aerospace, industrial automation and medical markets.
Request a Quote Datasheet
Description
The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the capability to support pre-fetch reads and multi-beat transactions, the Universe II provides high performance utilization of the PCI bus. The Universe II eases development of VMEbus systems by providing direct connection to a local PCI bus. The device is ideally suited for CPU or peripheral boards functioning as both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either bus. Designing with the Universe II eases the development of VME Single Board Computers (SBCs) and I/O peripherals targeting the military, aerospace, industrial automation and medical markets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VME to PCI Bridge - CA91C142D-33IE - Integrated Device Technology
San Jose, CA, USA
VME to PCI Bridge
CA91C142D-33IE
VME to PCI Bridge CA91C142D-33IE
The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the capability to support pre-fetch reads and multi-beat transactions, the Universe II provides high performance utilization of the PCI bus. The Universe II eases development of VMEbus systems by providing direct connection to a local PCI bus. The device is ideally suited for CPU or peripheral boards functioning as both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either bus. Designing with the Universe II eases the development of VME Single Board Computers (SBCs) and I/O peripherals targeting the military, aerospace, industrial automation and medical markets.

The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the capability to support pre-fetch reads and multi-beat transactions, the Universe II provides high performance utilization of the PCI bus.

The Universe II eases development of VMEbus systems by providing direct connection to a local PCI bus. The device is ideally suited for CPU or peripheral boards functioning as both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either bus.

Designing with the Universe II eases the development of VME Single Board Computers (SBCs) and I/O peripherals targeting the military, aerospace, industrial automation and medical markets.

Supplier's Site
Interface - Interface - Specialized - CA91C142D-33IE - 771147-CA91C142D-33IE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CA91C142D-33IE
771147-CA91C142D-33IE
Interface - Interface - Specialized - CA91C142D-33IE 771147-CA91C142D-33IE
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771147-CA91C142D-33I E Series: Universe IID Packaging: Tray Package: 313-BGA Applications: PCI-to-VME Bridge Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: IEEE 1149.1 Family Name: CA91C142D-33IE Categories: Integrated Circuits (ICs) Manufacturer Package: 313-PBGA (35x35) Alternative Parts (Cross-Reference): CA91C142D-33IEV; CA91C142D-33CE; Introduction Date: April 06, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 771147-CA91C142D-33IE
Series: Universe IID
Packaging: Tray
Package: 313-BGA
Applications: PCI-to-VME Bridge
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: IEEE 1149.1
Family Name: CA91C142D-33IE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 313-PBGA (35x35)
Alternative Parts (Cross-Reference): CA91C142D-33IEV; CA91C142D-33CE;
Introduction Date: April 06, 2004
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PCI Interface IC - CA91C142D-33IE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
PCI Interface IC
CA91C142D-33IE
PCI Interface IC CA91C142D-33IE
PCI Interface IC UNIVERSE IID

PCI Interface IC UNIVERSE IID

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number CA91C142D-33IE 771147-CA91C142D-33IE CA91C142D-33IE
Product Name VME to PCI Bridge Interface - Interface - Specialized - CA91C142D-33IE PCI Interface IC
Technology VME; PCI
Device Type PCI Bridge Sensor Interface
Pd 3200 milliwatts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897566 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details
 - 74ALVC573D,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details
Interface - Specialized - 5962-8757502QA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-CDIP
View Details
Interface Transceiver IC - 710-32R2220RX-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers