Integrated Device Technology Dual Interface Transceiver IC IDTSTAC9766XXTAEC1X

Description
IC CODEC AC'97 2CH 2.3 48-TQFP Product overview: IDTSTAC9766XXTAEC1X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9766XXTAE C1X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CODEC AC'97 2CH 2.3 48-TQFP Product overview: IDTSTAC9766XXTAEC1X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9766XXTAE C1X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 716-IDTSTAC9766XXTAEC1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
716-IDTSTAC9766XXTAEC1X
Dual Interface Transceiver IC 716-IDTSTAC9766XXTAEC1X
IC CODEC AC'97 2CH 2.3 48-TQFP Product overview: IDTSTAC9766XXTAEC1X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9766XXTAE C1X can be used for catalog matching and distributor lookup.

IC CODEC AC'97 2CH 2.3 48-TQFP Product overview: IDTSTAC9766XXTAEC1X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9766XXTAEC1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - IDTSTAC9766XXTAEC1X - 795588-IDTSTAC9766XXTAEC1X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - IDTSTAC9766XXTAEC1X
795588-IDTSTAC9766XXTAEC1X
Interface - Interface - CODECs - IDTSTAC9766XXTAEC1X 795588-IDTSTAC9766XXTAEC1X
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795588-IDTSTAC9766XX TAEC1X Packaging: Tray Type: Audio, AC '97 Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V; 4.75 V ~ 5.25 V Data Interface: Serial Voltage - Supply, Digital: 3.14 V ~ 3.47 V Resolution (Bits): 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 85 / 95 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 795588-IDTSTAC9766XXTAEC1X
Packaging: Tray
Type: Audio, AC '97
Operating Temperature Range: 0°C ~ 70°C
Package: 48-LQFP
Mounting: SMD
Operating Supply Voltage: 3.14 V ~ 3.47 V; 4.75 V ~ 5.25 V
Data Interface: Serial
Voltage - Supply, Digital: 3.14 V ~ 3.47 V
Resolution (Bits): 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 85 / 95
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 716-IDTSTAC9766XXTAEC1X 795588-IDTSTAC9766XXTAEC1X
Product Name Dual Interface Transceiver IC Interface - Interface - CODECs - IDTSTAC9766XXTAEC1X
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD7569SQ/883B - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Line Interface ICs - 1906156 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers