IC INTFACE SPECIALIZED SGNL COND
Sensor Interface SSOP / 20 / 5,3MM G1 - TUBE
Sensor Signal Conditioner - Resistive Interface 20-SSOP
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ZSSC3170FA2T | ZSSC3170FA2T | ZSSC3170FA2T |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Sensor Interface | Specialized |
| Device Type | Sensor Interface | ||
| Supply Voltage | Other | Other; 4.75V ~ 5.25V | |
| Package Type | SSOP | SSOP-20 | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) |