Integrated Device Technology Integrated Circuits (ICs) Interface Specialized ZSC31015EIG1-T

Description
Manufacturer: IDT, Integrated Device Technology Inc Category: Integrated Circuits (ICs) Interface Specialized Series: RBicLite™ Package: Tube Applications: Sensor Signal Conditioner - Resistive Interface: ZACwire™ One-Wire Interface Product Status: Active Voltage - Supply: 2.7V ~ 30V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Category: Integrated Circuits (ICs) Interface Specialized Series: RBicLite™ Package: Tube Applications: Sensor Signal Conditioner - Resistive Interface: ZACwire™ One-Wire Interface Product Status: Active Voltage - Supply: 2.7V ~ 30V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Specialized
Integrated Circuits (ICs) Interface Specialized
Manufacturer: IDT, Integrated Device Technology Inc Category: Integrated Circuits (ICs) Interface Specialized Series: RBicLite™ Package: Tube Applications: Sensor Signal Conditioner - Resistive Interface: ZACwire™ One-Wire Interface Product Status: Active Voltage - Supply: 2.7V ~ 30V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC

Manufacturer: IDT, Integrated Device Technology Inc
Category: Integrated Circuits (ICs) Interface Specialized
Series: RBicLite™
Package: Tube
Applications: Sensor Signal Conditioner - Resistive
Interface: ZACwire™ One-Wire Interface
Product Status: Active
Voltage - Supply: 2.7V ~ 30V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - ZSC31015EIG1-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ZSC31015EIG1-T
Integrated Circuits (ICs) - Interface - Specialized ZSC31015EIG1-T
IC INTERFACE SPECIALIZED 8SOIC

IC INTERFACE SPECIALIZED 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
ZSC31015EIG1-T
Sensor Interface ZSC31015EIG1-T
Sensor Interface Sensor Signal Conditoner

Sensor Interface Sensor Signal Conditoner

Buy Now Datasheet
Specialized - ZSC31015EIG1-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ZSC31015EIG1-T
Specialized ZSC31015EIG1-T
Sensor Signal Conditioner - Resistive Interface 8-SOIC

Sensor Signal Conditioner - Resistive Interface 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ZSC31015EIG1-T ZSC31015EIG1-T ZSC31015EIG1-T
Product Name Integrated Circuits (ICs) Interface Specialized Integrated Circuits (ICs) - Interface - Specialized Sensor Interface Specialized
Device Type Sensor Interface; Signal Conditioner Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 863-1347-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
3 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1907205 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details