Integrated Device Technology Interface - Interface - CODECs - IDT821034DN IDT821034DN

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139948-IDT821034DN Packaging: Tray Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Number of ADCs / DACs: 4 / 4 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 52-PQFP (14x14) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 84
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139948-IDT821034DN Packaging: Tray Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Number of ADCs / DACs: 4 / 4 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 52-PQFP (14x14) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 84
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - IDT821034DN - 139948-IDT821034DN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - IDT821034DN
139948-IDT821034DN
Interface - Interface - CODECs - IDT821034DN 139948-IDT821034DN
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139948-IDT821034DN Packaging: Tray Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Number of ADCs / DACs: 4 / 4 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 52-PQFP (14x14) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 84

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 139948-IDT821034DN
Packaging: Tray
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Number of ADCs / DACs: 4 / 4
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 52-PQFP (14x14)
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 84

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 139948-IDT821034DN
Product Name Interface - Interface - CODECs - IDT821034DN
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898058 - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details
Universal Bus Functions - 74ALVCH16501DL,112-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
Interface - CODECs - AD1887JST - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details