The ZSSC3135BE2R is a CMOS integrated circuit designed for automotive and industrial applications, specifically for conditioning signals from piezoresistive bridge sensors. It features an internal 16-bit RISC microcontroller that executes a correction algorithm to compensate for sensor offset, sensitivity, temperature drift, and non-linearity. The device supports an adjustable analog gain of up to 105, with a maximum overall gain of 420, and can operate at sample rates up to 200 Hz. This product offers a choice of output options, including a ratiometric analog voltage output with a resolution of 12.4 bits or a digital One-Wire Interface (ZACwire,Ñ¢). It includes safety features such as high voltage protection up to 33 V, reverse polarity, and short circuit protection. The ZSSC3135BE2R operates over a wide temperature range of -40°C to +150°C and has a maximum supply current of 5.5 mA. The device is available in a RoHS-compliant JEDEC-SSOP14 package, making it suitable for various applications requiring high accuracy and reliability.
IC INTFACE SPECIALIZED SGNL COND
Sensor Interface Sensor Signal Conditoner
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ZSSC3135BE2R | ZSSC3135BE2R | ZSSC3135BE2R |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Sensor Interface | Specialized |
| Device Type | Sensor Interface |