Integrated Device Technology Interface - Interface - Specialized - ZSC31010CEG1-T ZSC31010CEG1-T

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 802894-ZSC31010CEG1- T Part Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 97
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 802894-ZSC31010CEG1- T Part Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 97
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ZSC31010CEG1-T - 802894-ZSC31010CEG1-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ZSC31010CEG1-T
802894-ZSC31010CEG1-T
Interface - Interface - Specialized - ZSC31010CEG1-T 802894-ZSC31010CEG1-T
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 802894-ZSC31010CEG1- T Part Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 97

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 802894-ZSC31010CEG1-T
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 97

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - ZSC31010CEG1-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ZSC31010CEG1-T
Integrated Circuits (ICs) - Interface - Specialized ZSC31010CEG1-T
IC INTFACE SPECIALIZED SGNL COND

IC INTFACE SPECIALIZED SGNL COND

Supplier's Site
Specialized - ZSC31010CEG1-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ZSC31010CEG1-T
Specialized ZSC31010CEG1-T
Sensor Signal Conditioner - Resistive Interface 8-SOIC

Sensor Signal Conditioner - Resistive Interface 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
ZSC31010CEG1-T
Sensor Interface ZSC31010CEG1-T
Sensor Interface Sensor Signal Conditoner

Sensor Interface Sensor Signal Conditoner

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 802894-ZSC31010CEG1-T ZSC31010CEG1-T ZSC31010CEG1-T ZSC31010CEG1-T
Product Name Interface - Interface - Specialized - ZSC31010CEG1-T Integrated Circuits (ICs) - Interface - Specialized Specialized Sensor Interface
Device Type Sensor Interface
Supply Voltage Other Other; 2.7V ~ 5.5V, 5.5V ~ 30V
Package Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOP-8
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers