Integrated Device Technology Integrated Circuits (ICs) - Interface - Specialized SAP5SD-B-G1-T

Description
Win Source Part Number: 1260914-SAP5SD-B-G1- T Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Actuator Sensor Interface Standard Package: 46 Mounting: SMD (SMT) Interface: AS-i Voltage - Supply: 16V ~ 34V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: SAP5SD-B-G1
Request a Quote Datasheet
Description
Win Source Part Number: 1260914-SAP5SD-B-G1- T Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Actuator Sensor Interface Standard Package: 46 Mounting: SMD (SMT) Interface: AS-i Voltage - Supply: 16V ~ 34V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: SAP5SD-B-G1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260914-SAP5SD-B-G1-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260914-SAP5SD-B-G1-T
Integrated Circuits (ICs) - Interface - Specialized 1260914-SAP5SD-B-G1-T
Win Source Part Number: 1260914-SAP5SD-B-G1- T Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Actuator Sensor Interface Standard Package: 46 Mounting: SMD (SMT) Interface: AS-i Voltage - Supply: 16V ~ 34V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: SAP5SD-B-G1

Win Source Part Number: 1260914-SAP5SD-B-G1-T
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tube
Applications: Actuator Sensor Interface
Standard Package: 46
Mounting: SMD (SMT)
Interface: AS-i
Voltage - Supply: 16V ~ 34V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Base Product Number: SAP5SD-B-G1

Buy Now Datasheet
Specialized - SAP5SD-B-G1-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SAP5SD-B-G1-T
Specialized SAP5SD-B-G1-T
Actuator Sensor Interface Interface 16-SOIC

Actuator Sensor Interface Interface 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
SAP5SD-B-G1-T
Sensor Interface SAP5SD-B-G1-T
Sensor Interface SAP5

Sensor Interface SAP5

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SAP5SD-B-G1-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SAP5SD-B-G1-T
Integrated Circuits (ICs) - Interface - Specialized SAP5SD-B-G1-T
IC INTERFACE SPECIALIZED V3.0

IC INTERFACE SPECIALIZED V3.0

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260914-SAP5SD-B-G1-T SAP5SD-B-G1-T SAP5SD-B-G1-T SAP5SD-B-G1-T
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Sensor Interface Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Supply Voltage Other; 16V ~ 34V Other; 16V ~ 34V Other
Package Type SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width) SOP-16 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Modems - ICs and Modules - SI2435-F-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers