Integrated Device Technology Interface - Interface - CODECs - IDT821054APFG IDT821054APFG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 123107-IDT821054APFG Packaging: Tray Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Number of ADCs / DACs: 4 / 4 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (14x14) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 123107-IDT821054APFG Packaging: Tray Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Number of ADCs / DACs: 4 / 4 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (14x14) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - IDT821054APFG - 123107-IDT821054APFG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - IDT821054APFG
123107-IDT821054APFG
Interface - Interface - CODECs - IDT821054APFG 123107-IDT821054APFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 123107-IDT821054APFG Packaging: Tray Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Number of ADCs / DACs: 4 / 4 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (14x14) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 123107-IDT821054APFG
Packaging: Tray
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Number of ADCs / DACs: 4 / 4
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (14x14)
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 123107-IDT821054APFG
Product Name Interface - Interface - CODECs - IDT821054APFG
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 6978047P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
Package Type LFCSP
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface - Sensor and Detector Interfaces - AD9846AJSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 54LS181FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details