The ZSSC3036CI1D ES is a low-power, high-resolution 16-bit sensor signal conditioner designed for accurate amplification and analog-to-digital conversion of differential input signals. It is particularly suitable for high-resolution altimeter module applications and can perform offset, span, and temperature compensation for resistive bridge sensors. The device features an integrated 18-bit digital signal processor (DSP) that executes digital compensation algorithms, ensuring high accuracy with typical sensor elements achieving less than ±0.10% full-scale output accuracy over a temperature range of -40°C to +110°C. The ZSSC3036CI1D ES supports digital output via configurable I²C,Ñ¢ (up to 3.4 MHz) or SPI (up to 20 MHz) interfaces, allowing for flexible integration into various systems. It operates with a supply voltage range of 1.8 to 3.6V and consumes only 1mA in active mode, with a sleep state current of 50nA, making it ideal for low-voltage and low-power battery applications. The device is designed for high-speed control and real-time sensing, with a measurement rate exceeding 200 samples per second. Its compact design and single-pass calibration process reduce the need for external components, making it a cost-effective solution for sensor applications.
DICE (WAFER SAWN) - WAFFLE PACK
DICE (WAFER SAWN) - WAFFLE PACK
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | ZSSC3036CI1D ES | ZSSC3036CI1D ES |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Storage Interface |