Integrated Device Technology Interface - Interface - Telecom - IDT82P2821BHG IDT82P2821BHG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068718-IDT82P2821BHG Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Includes: Defect and Alarm Detection, Driver Over-Current Detection and Protection, LLOS Detection, PRBSARB / IB Detection and Generation Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 640-PBGA-EP (31x31) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068718-IDT82P2821BHG Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Includes: Defect and Alarm Detection, Driver Over-Current Detection and Protection, LLOS Detection, PRBSARB / IB Detection and Generation Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 640-PBGA-EP (31x31) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - IDT82P2821BHG - 068718-IDT82P2821BHG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - IDT82P2821BHG
068718-IDT82P2821BHG
Interface - Interface - Telecom - IDT82P2821BHG 068718-IDT82P2821BHG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068718-IDT82P2821BHG Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Includes: Defect and Alarm Detection, Driver Over-Current Detection and Protection, LLOS Detection, PRBSARB / IB Detection and Generation Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 640-PBGA-EP (31x31) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068718-IDT82P2821BHG
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: Defect and Alarm Detection, Driver Over-Current Detection and Protection, LLOS Detection, PRBSARB / IB Detection and Generation
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 640-PBGA-EP (31x31)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-IDT82P2821BHG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-IDT82P2821BHG
Interface Transceiver IC 702-IDT82P2821BHG
IC LINE INTERFACE UNIT 640BGA Product overview: IDT82P2821BHG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IDT82P2821BHG can be used for catalog matching and distributor lookup.

IC LINE INTERFACE UNIT 640BGA Product overview: IDT82P2821BHG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IDT82P2821BHG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 068718-IDT82P2821BHG 702-IDT82P2821BHG
Product Name Interface - Interface - Telecom - IDT82P2821BHG Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data